Protektive Pak Ffc Jumper Cable, 1.0Mm, 14Core; No. Of Cores Pro Power PP001493

Description
FFC JUMPER CABLE, 1.0MM, 14CORE; No. of Cores:14Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 1.0MM, 14CORE; No. of Cores:14Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 1.0Mm, 14Core; No. Of Cores Pro Power - 33AC0790 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 1.0Mm, 14Core; No. Of Cores Pro Power
33AC0790
Ffc Jumper Cable, 1.0Mm, 14Core; No. Of Cores Pro Power 33AC0790
FFC JUMPER CABLE, 1.0MM, 14CORE; No. of Cores:14Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FFC JUMPER CABLE, 1.0MM, 14CORE; No. of Cores:14Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0790
Product Name Ffc Jumper Cable, 1.0Mm, 14Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details