FFC JUMPER CABLE, 0.5MM, 16CORE; No. of Cores:16Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 33AC0782 |
| Product Name | Ffc Jumper Cable, 0.5Mm, 16Core; No. Of Cores Pro Power |
| Cable Length | 0.6890 ft (2.1 dm) |