Protektive Pak Ffc Jumper Cable, 0.5Mm, 10Core; No. Of Cores Pro Power PP001483

Description
FFC JUMPER CABLE, 0.5MM, 10CORE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 0.5MM, 10CORE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 0.5Mm, 10Core; No. Of Cores Pro Power - 33AC0780 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 0.5Mm, 10Core; No. Of Cores Pro Power
33AC0780
Ffc Jumper Cable, 0.5Mm, 10Core; No. Of Cores Pro Power 33AC0780
FFC JUMPER CABLE, 0.5MM, 10CORE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FFC JUMPER CABLE, 0.5MM, 10CORE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0780
Product Name Ffc Jumper Cable, 0.5Mm, 10Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details