Protektive Pak Cable, Twin Twisted Pair, Lszh, 100M; Cable Shielding Pro Power PP001332 100M

Description
CABLE, TWIN TWISTED PAIR, LSZH, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
CABLE, TWIN TWISTED PAIR, LSZH, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, Twin Twisted Pair, LSZH, 100M (part number 50AC7095) features two twisted pairs of 22AWG stranded tinned copper conductors, providing a nominal capacitance of 33 pF per foot and a nominal conductor DCR of 14.7Ω per 1,000 feet. The cable has a nominal velocity of propagation of 66% and a nominal impedance of 52Ω. Each pair is shielded with individual longitudinal overlapped aluminium-polyester foil, ensuring 100% coverage for enhanced signal integrity. The insulation is made of polypropylene with a nominal thickness of 0.2mm, and the overall jacket is grey PVC with a thickness of 0.5mm, resulting in an overall diameter of 4.06mm ±0.2mm. This cable is suitable for applications requiring reliable data transmission with reduced interference.

Datasheet Summary
Powered by GS/AI

The Cable, Twin Twisted Pair, LSZH, 100M (part number 50AC7095) features two twisted pairs of 22AWG stranded tinned copper conductors, providing a nominal capacitance of 33 pF per foot and a nominal conductor DCR of 14.7Ω per 1,000 feet. The cable has a nominal velocity of propagation of 66% and a nominal impedance of 52Ω. Each pair is shielded with individual longitudinal overlapped aluminium-polyester foil, ensuring 100% coverage for enhanced signal integrity. The insulation is made of polypropylene with a nominal thickness of 0.2mm, and the overall jacket is grey PVC with a thickness of 0.5mm, resulting in an overall diameter of 4.06mm ±0.2mm. This cable is suitable for applications requiring reliable data transmission with reduced interference.

Suppliers

Company
Product
Description
Supplier Links
Cable, Twin Twisted Pair, Lszh, 100M; Cable Shielding Pro Power - 50AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twin Twisted Pair, Lszh, 100M; Cable Shielding Pro Power
50AC7095
Cable, Twin Twisted Pair, Lszh, 100M; Cable Shielding Pro Power 50AC7095
CABLE, TWIN TWISTED PAIR, LSZH, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

CABLE, TWIN TWISTED PAIR, LSZH, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7095
Product Name Cable, Twin Twisted Pair, Lszh, 100M; Cable Shielding Pro Power
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-15-Q9N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details