Protektive Pak Tri Rated Cable, 10Mm2, White, 100M; Jacket Material Pro Power PP001293

Description
TRI RATED CABLE, 10MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes
Description
TRI RATED CABLE, 10MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 10Mm2, White, 100M; Jacket Material Pro Power - 68Y7976 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, White, 100M; Jacket Material Pro Power
68Y7976
Tri Rated Cable, 10Mm2, White, 100M; Jacket Material Pro Power 68Y7976
TRI RATED CABLE, 10MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, WHITE, 100M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7976
Product Name Tri Rated Cable, 10Mm2, White, 100M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details