Protektive Pak Tri Rated Cable, 6Mm2, Grn/yel, 100M; Jacket Material Pro Power PP001244

Description
TRI RATED CABLE, 6MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes
Description
TRI RATED CABLE, 6MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 6Mm2, Grn/yel, 100M; Jacket Material Pro Power - 68Y7927 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 6Mm2, Grn/yel, 100M; Jacket Material Pro Power
68Y7927
Tri Rated Cable, 6Mm2, Grn/yel, 100M; Jacket Material Pro Power 68Y7927
TRI RATED CABLE, 6MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 6MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7927
Product Name Tri Rated Cable, 6Mm2, Grn/yel, 100M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/410-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 6097A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details