TRI RATED CABLE, 2.5MM2, GREY, 100M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68Y7915 |
| Product Name | Tri Rated Cable, 2.5Mm2, Grey, 100M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |