Protektive Pak Tri Rated Cable, 0.5Mm2, Green, 100M; Jacket Material Pro Power PP001221

Description
TRI RATED CABLE, 0.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.5Mm2, Green, 100M; Jacket Material Pro Power - 68Y7904 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.5Mm2, Green, 100M; Jacket Material Pro Power
68Y7904
Tri Rated Cable, 0.5Mm2, Green, 100M; Jacket Material Pro Power 68Y7904
TRI RATED CABLE, 0.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 0.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7904
Product Name Tri Rated Cable, 0.5Mm2, Green, 100M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XK Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details