TRI RATED CABLE, 6MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68Y7884 |
| Product Name | Tri Rated Cable, 6Mm2, Blue, 100M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |