The Hook-Up Wire, 24AWG, Black, is designed for internal wiring applications, particularly in environments where exposure to oil is a concern, with a maximum temperature rating of 60°C. It features a tinned copper conductor with a stranded construction of 7 strands of 32AWG, providing flexibility and ease of handling. The wire has a maximum DC resistance of 86 Ω/Km at 20°C and an insulation resistance greater than 200 MΩ¬?Km. The jacket material is PVC, with a nominal thickness of 0.41 mm and an outer diameter of approximately 1.42 mm. This wire is available in lengths of 100m and 305m on reels, making it suitable for various project requirements. The rated voltage for this wire is 300V, making it appropriate for a range of electrical applications.
HOOK-UP WIRE, 24AWG, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60AC3763 |
| Product Name | Hook-Up Wire, 24Awg, Black, Per M; Jacket Material Pro Power |