Protektive Pak Gland, Pg21, 13-18Mm, Pk10; Thread Size Imperial Pro Power PG21DG

Description
GLAND, PG21, 13-18MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes
Description
GLAND, PG21, 13-18MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gland, Pg21, 13-18Mm, Pk10; Thread Size Imperial Pro Power - 01P0428 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Pg21, 13-18Mm, Pk10; Thread Size Imperial Pro Power
01P0428
Gland, Pg21, 13-18Mm, Pk10; Thread Size Imperial Pro Power 01P0428
GLAND, PG21, 13-18MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

GLAND, PG21, 13-18MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:PG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0428
Product Name Gland, Pg21, 13-18Mm, Pk10; Thread Size Imperial Pro Power
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details