Protektive Pak Cable Gland, Pg11; Thread Size Imperial Pro Power PG11DG

Description
CABLE GLAND, PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Description
CABLE GLAND, PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg11; Thread Size Imperial Pro Power - 01P0425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg11; Thread Size Imperial Pro Power
01P0425
Cable Gland, Pg11; Thread Size Imperial Pro Power 01P0425
CABLE GLAND, PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND, PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0425
Product Name Cable Gland, Pg11; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605029R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308941 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details