Protektive Pak Coupler, 32A, 240V; Current Rating Pro Power PEW3263PVA

Description
COUPLER, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:-; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pv Series; Connector
Datasheet
Description
COUPLER, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:-; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pv Series; Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 32A, 240V; Current Rating Pro Power - 24M5707 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 32A, 240V; Current Rating Pro Power
24M5707
Coupler, 32A, 240V; Current Rating Pro Power 24M5707
COUPLER, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:-; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pv Series; Connector

COUPLER, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:-; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pv Series; Connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5707
Product Name Coupler, 32A, 240V; Current Rating Pro Power
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details