Protektive Pak Socket, 240V, 2P+E, Wall Mount; Current Rating Pro Power PEW3263PPA

Description
SOCKET, 240V, 2P+E, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pp
Description
SOCKET, 240V, 2P+E, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pp
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 240V, 2P+E, Wall Mount, part number 42M2459, is designed for panel mounting and has a current rating of 32A. It complies with EN 60309-1 and EN 60309-2 standards, ensuring safety and reliability in electrical installations. The enclosure, insert, and spring lid are made from insulating, thermoplastic, self-extinguishing material, providing durability and protection. The socket features a grey enclosure with a colour-coded spring lid according to the operating voltage. It is supplied with a gland and locknut, and the entry can accommodate a cable gland. This product is suitable for applications requiring a robust and compliant electrical connection.

Datasheet Summary
Powered by GS/AI

The Socket, 240V, 2P+E, Wall Mount, part number 42M2459, is designed for panel mounting and has a current rating of 32A. It complies with EN 60309-1 and EN 60309-2 standards, ensuring safety and reliability in electrical installations. The enclosure, insert, and spring lid are made from insulating, thermoplastic, self-extinguishing material, providing durability and protection. The socket features a grey enclosure with a colour-coded spring lid according to the operating voltage. It is supplied with a gland and locknut, and the entry can accommodate a cable gland. This product is suitable for applications requiring a robust and compliant electrical connection.

Suppliers

Company
Product
Description
Supplier Links
Socket, 240V, 2P+E, Wall Mount; Current Rating Pro Power - 42M2459 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 240V, 2P+E, Wall Mount; Current Rating Pro Power
42M2459
Socket, 240V, 2P+E, Wall Mount; Current Rating Pro Power 42M2459
SOCKET, 240V, 2P+E, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pp

SOCKET, 240V, 2P+E, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Grey; IP Rating:-; Product Range:PEW32_pp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M2459
Product Name Socket, 240V, 2P+E, Wall Mount; Current Rating Pro Power
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products