Protektive Pak Sleeving, Braided Grey 25M, Grey, 25M; Sleeving / Tubing Type Pro Power PET50 GREY

Description
SLEEVING, BRAIDED GREY 25M, GREY, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:-; Length - Metric:-; Length - Imperial:-; Product Range:
Description
SLEEVING, BRAIDED GREY 25M, GREY, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:-; Length - Metric:-; Length - Imperial:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided Grey 25M, Grey, 25M; Sleeving / Tubing Type Pro Power - 84AJ0850 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided Grey 25M, Grey, 25M; Sleeving / Tubing Type Pro Power
84AJ0850
Sleeving, Braided Grey 25M, Grey, 25M; Sleeving / Tubing Type Pro Power 84AJ0850
SLEEVING, BRAIDED GREY 25M, GREY, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:-; Length - Metric:-; Length - Imperial:-; Product Range:

SLEEVING, BRAIDED GREY 25M, GREY, 25M; Sleeving / Tubing Type:Expandable Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:-; Length - Metric:-; Length - Imperial:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ0850
Product Name Sleeving, Braided Grey 25M, Grey, 25M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details