SCS Anti-Static, ESD Bags, Materials PCL10046

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-PCL10046-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL10046-ND
Anti-Static, ESD Bags, Materials 16-PCL10046-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
PCL10046
Anti-Static Control Products PCL10046
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Scs - 92AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Scs
92AH0115
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Scs 92AH0115
STATIC SHIELDING BAG, METAL-IN, 4 X 6"; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 4 X 6"; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 16-PCL10046-ND PCL10046 92AH0115
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Metal-In, 4 X 6; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details