SCS Anti-Static, ESD Bags, Materials PCL1001218

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-PCL1001218-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-PCL1001218-ND
Anti-Static, ESD Bags, Materials 16-PCL1001218-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
PCL1001218
Anti-Static Control Products PCL1001218
STATIC SHIELD BAG, PCL100 CLEAN SERIES M

STATIC SHIELD BAG, PCL100 CLEAN SERIES M

Buy Now
Static Shielding Bag, Metal-In, 12 X 18; Bag Type Scs - 92AH0111 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 12 X 18; Bag Type Scs
92AH0111
Static Shielding Bag, Metal-In, 12 X 18; Bag Type Scs 92AH0111
STATIC SHIELDING BAG, METAL-IN, 12 X 18"; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 12 X 18"; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Sealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 16-PCL1001218-ND PCL1001218 92AH0111
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Metal-In, 12 X 18; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details