Protektive Pak Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power NP10

Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:31.8mm; External Width:19mm; Height:45.7mm; Product RoHS Compliant: NA
Datasheet
Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:31.8mm; External Width:19mm; Height:45.7mm; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power - 72C1285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
72C1285
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power 72C1285
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:31.8mm; External Width:19mm; Height:45.7mm; Product RoHS Compliant: NA

CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:31.8mm; External Width:19mm; Height:45.7mm; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72C1285
Product Name Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details