Protektive Pak Flat Ribbon Cable; Cable Shielding Pro Power NFCG-2850

Description
FLAT RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable; Cable Shielding Pro Power - 60R4561 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable; Cable Shielding Pro Power
60R4561
Flat Ribbon Cable; Cable Shielding Pro Power 60R4561
FLAT RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT RIBBON CABLE; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R4561
Product Name Flat Ribbon Cable; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details