The Ribbon Cable, Flat, 8, 28 AWG, 1.27 mm pitch, is designed for internal connections in various electronic devices such as computers and interfaces. It features eight conductors made of stranded tinned copper, with each conductor having a cross-sectional area of 156 mm² and a maximum resistance of 237 ,Ѷ/km. The cable is insulated with grey polyvinyl chloride (PVC), offering an average insulation thickness of 9 mm and a minimum of 7 mm. This cable is rated for a maximum voltage of 300 V and can operate at temperatures up to 105°C. It has a dielectric strength of at least 2 kV and a spark test rating of 2,500 V. The cable exhibits a capacitance of 45 pF/m and an inductance of 1.5 µH/m, with an impedance of 100 ,Ѷ. The first conductor is identifiable by a red leading edge, facilitating easy installation. The product is RoHS compliant and comes in a length of 100 ft (30.5 m).
Ribbon Cable, Flat, 8, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38Y6930 |
| Product Name | Ribbon Cable, Flat, 8, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Pro Power |
| Standards / Certifications | RoHS |