Protektive Pak Cable Clamps; Cable Clamp / Clip Type Pro Power NCC-3

Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:9.5mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:9.5mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps; Cable Clamp / Clip Type Pro Power - 32N1285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Pro Power
32N1285
Cable Clamps; Cable Clamp / Clip Type Pro Power 32N1285
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:9.5mm; Height:- RoHS Compliant: Yes

CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:9.5mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 32N1285
Product Name Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details