Protektive Pak Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power NCC-2

Description
CABLE CLAMP, P CLIP, NYLON, NATURAL, 3.2MM DIAMETER, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, P CLIP, NYLON, NATURAL, 3.2MM DIAMETER, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power - 32N1284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power
32N1284
Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power 32N1284
CABLE CLAMP, P CLIP, NYLON, NATURAL, 3.2MM DIAMETER, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:- RoHS Compliant: Yes

CABLE CLAMP, P CLIP, NYLON, NATURAL, 3.2MM DIAMETER, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 32N1284
Product Name Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers