Protektive Pak Cable Clamps; Cable Clamp / Clip Type Pro Power NCC-12

Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.4mm; External Width:12.7mm RoHS Compliant: Yes
Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.4mm; External Width:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps; Cable Clamp / Clip Type Pro Power - 32N1294 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Pro Power
32N1294
Cable Clamps; Cable Clamp / Clip Type Pro Power 32N1294
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.4mm; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.4mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 32N1294
Product Name Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102544 - RS Components, Ltd.
Specs
Diameter 0.587 inch (14.9 mm)
Material Polyamide 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers