MARKER PLATE, 60.8X25.2MM, PK100; Marker Type:Tie On Write On Plate; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:25.2mm x 60.8mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 51R6864 |
| Product Name | Marker Plate, 60.8X25.2Mm, Pk100; Marker Type Pro Power |