MARKER PLATE, 26X15.2MM, PK100; Marker Type:Tie On Write On Plate; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:15.2mm x 26mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 51R6862 |
| Product Name | Marker Plate, 26X15.2Mm, Pk100; Marker Type Pro Power |