Hook and Loop TIE, RED, 20MM, 10M; Roll Length:10m; Cable Tie Width:20mm; Tensile Strength N/m2:-; Tensile Strength Pounds:-; Fastener Color:Red; Accessory Type:Hook and Loop Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 47T2169 |
| Product Name | Hook And Loop Tie, Red, 20Mm, 10M; Roll Length Pro Power |
| Length | 394 inch (10000 mm) |