CARRIER STRIP, HOLDS UP TO 9 FM1 CABLE MARKERS, 65MM L x 9MM W; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm; Marker Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 24M4996 |
| Product Name | Carrier Strip, Holds Up To 9 Fm1 Cable Markers, 65Mm L X 9Mm W; Marker Type Pro Power |