CABLE CLIP, 18MM, PK100, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:17mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:41.3mm; Height:24mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 25M0379 |
| Product Name | Cable Clip, 18Mm, Pk100, Black; Cable Clamp / Clip Type Pro Power |