Protektive Pak Cable Clip, Black, 14Mm, Pk100; Cable Clamp / Clip Type Pro Power MP003242

Description
CABLE CLIP, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm; External RoHS Compliant: Yes
Description
CABLE CLIP, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Black, 14Mm, Pk100; Cable Clamp / Clip Type Pro Power - 25M0211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Black, 14Mm, Pk100; Cable Clamp / Clip Type Pro Power
25M0211
Cable Clip, Black, 14Mm, Pk100; Cable Clamp / Clip Type Pro Power 25M0211
CABLE CLIP, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm; External RoHS Compliant: Yes

CABLE CLIP, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 25M0211
Product Name Cable Clip, Black, 14Mm, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers