The Cable Gland, part number 84AJ0821, is constructed from Nylon 6.6 and is designed for cable diameters ranging from 4mm to 8mm. It features a white color and has an IP68 rating, indicating it is suitable for use in environments where dust and water ingress are concerns. The gland operates effectively within a temperature range of -40°C to 100°C in static conditions, with short-term heat resistance up to 120°C. The product is free of halogen, phosphor, and cadmium, complying with safety standards. This cable gland is suitable for various applications requiring reliable sealing and protection for electrical cables.
CABLE GLAND, WHITE, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 84AJ0821 |
| Product Name | Cable Gland, White, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power |
| Application | Cable & Wire |