Protektive Pak Hook Up Wire, 328Ft, 0.078Mm2, Copper, Red; Jacket Material Pro Power MC10/0.1 TYPE 2 RED 100M

Description
HOOK UP WIRE, 328FT, 0.078MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.078mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:70°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 328FT, 0.078MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.078mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:70°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft, 0.078Mm2, Copper, Red; Jacket Material Pro Power - 26M1325 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft, 0.078Mm2, Copper, Red; Jacket Material Pro Power
26M1325
Hook Up Wire, 328Ft, 0.078Mm2, Copper, Red; Jacket Material Pro Power 26M1325
HOOK UP WIRE, 328FT, 0.078MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.078mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:70°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 328FT, 0.078MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.078mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:70°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M1325
Product Name Hook Up Wire, 328Ft, 0.078Mm2, Copper, Red; Jacket Material Pro Power
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details