Protektive Pak Cable Gland, Grey, Nylon 6.6, 21Mm; Thread Size Imperial Pro Power M32GREY1

Description
CABLE GLAND, GREY, NYLON 6.6, 21MM; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:16mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, GREY, NYLON 6.6, 21MM; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:16mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Grey, Nylon 6.6, 21Mm; Thread Size Imperial Pro Power - 84AJ0832 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Grey, Nylon 6.6, 21Mm; Thread Size Imperial Pro Power
84AJ0832
Cable Gland, Grey, Nylon 6.6, 21Mm; Thread Size Imperial Pro Power 84AJ0832
CABLE GLAND, GREY, NYLON 6.6, 21MM; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:16mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

CABLE GLAND, GREY, NYLON 6.6, 21MM; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:16mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0832
Product Name Cable Gland, Grey, Nylon 6.6, 21Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
EMC Cable Gland - 4264135 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details