CABLE GLAND, GREY, NYLON 6.6, 18MM; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 84AJ0831 |
| Product Name | Cable Gland, Grey, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power |
| Application | Cable & Wire |