Protektive Pak Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10; Thread Size Imperial Pro Power M20DB

Description
CABLE GLAND, NYLON, M20, 6MM-12MM, BLACK, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Description
CABLE GLAND, NYLON, M20, 6MM-12MM, BLACK, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10; Thread Size Imperial Pro Power - 01P0401 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10; Thread Size Imperial Pro Power
01P0401
Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10; Thread Size Imperial Pro Power 01P0401
CABLE GLAND, NYLON, M20, 6MM-12MM, BLACK, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, NYLON, M20, 6MM-12MM, BLACK, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0401
Product Name Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221050 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
Cable Glands - 1SNG601127R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details