Protektive Pak Cable Gland, Nylon, M16, 4-8Mm, Pk10, Black; Thread Size Imperial Pro Power M16DB

Description
CABLE GLAND, NYLON, M16, 4-8MM, PK10, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Description
CABLE GLAND, NYLON, M16, 4-8MM, PK10, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, M16, 4-8Mm, Pk10, Black; Thread Size Imperial Pro Power - 01P0399 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, M16, 4-8Mm, Pk10, Black; Thread Size Imperial Pro Power
01P0399
Cable Gland, Nylon, M16, 4-8Mm, Pk10, Black; Thread Size Imperial Pro Power 01P0399
CABLE GLAND, NYLON, M16, 4-8MM, PK10, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, NYLON, M16, 4-8MM, PK10, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0399
Product Name Cable Gland, Nylon, M16, 4-8Mm, Pk10, Black; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 117626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details