Protektive Pak Cable, Coax Digitial, Lcc100, Brn 100M; Coaxial Cable Type Pro Power LCC100 BRN 100M

Description
CABLE, COAX DIGITIAL, LCC100, BRN 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Description
CABLE, COAX DIGITIAL, LCC100, BRN 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax Digitial, Lcc100, Brn 100M; Coaxial Cable Type Pro Power - 36AJ9577 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax Digitial, Lcc100, Brn 100M; Coaxial Cable Type Pro Power
36AJ9577
Cable, Coax Digitial, Lcc100, Brn 100M; Coaxial Cable Type Pro Power 36AJ9577
CABLE, COAX DIGITIAL, LCC100, BRN 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX DIGITIAL, LCC100, BRN 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ9577
Product Name Cable, Coax Digitial, Lcc100, Brn 100M; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details