HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, PK OF 24 6IN PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 37N167 |
| Product Name | Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, Pk Of 24 6In Pcs; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |