Protektive Pak Edging Grommet, Bushing, 1.6Mm, 10M; Grommet Type Pro Power KGC-016

Description
EDGING GROMMET, BUSHING, 1.6MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Description
EDGING GROMMET, BUSHING, 1.6MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, Bushing, 1.6Mm, 10M; Grommet Type Pro Power - 25AJ0990 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, Bushing, 1.6Mm, 10M; Grommet Type Pro Power
25AJ0990
Edging Grommet, Bushing, 1.6Mm, 10M; Grommet Type Pro Power 25AJ0990
EDGING GROMMET, BUSHING, 1.6MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

EDGING GROMMET, BUSHING, 1.6MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 25AJ0990
Product Name Edging Grommet, Bushing, 1.6Mm, 10M; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details