Protektive Pak Cable, Twin, Scrned, 20/0.12Mm, Blk,100M; Cable Shielding Pro Power JY-8022

Description
CABLE, TWIN, SCRNED, 20/0.12MM, BLK,100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, TWIN, SCRNED, 20/0.12MM, BLK,100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Twin, Scrned, 20/0.12Mm, Blk,100M; Cable Shielding Pro Power - 50AC5252 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twin, Scrned, 20/0.12Mm, Blk,100M; Cable Shielding Pro Power
50AC5252
Cable, Twin, Scrned, 20/0.12Mm, Blk,100M; Cable Shielding Pro Power 50AC5252
CABLE, TWIN, SCRNED, 20/0.12MM, BLK,100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

CABLE, TWIN, SCRNED, 20/0.12MM, BLK,100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5252
Product Name Cable, Twin, Scrned, 20/0.12Mm, Blk,100M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6011A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details