Protektive Pak Cable, Fig 8, 30/0.12Mm, Red/blk, 100M; Cable Shielding Pro Power JY-1230-RB

Description
CABLE, FIG 8, 30/0.12MM, RED/BLK, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, Red; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE, FIG 8, 30/0.12MM, RED/BLK, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, Red; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Fig 8, 30/0.12Mm, Red/blk, 100M; Cable Shielding Pro Power - 50AC5250 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Fig 8, 30/0.12Mm, Red/blk, 100M; Cable Shielding Pro Power
50AC5250
Cable, Fig 8, 30/0.12Mm, Red/blk, 100M; Cable Shielding Pro Power 50AC5250
CABLE, FIG 8, 30/0.12MM, RED/BLK, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, Red; No. of Max Strands xRoHS Compliant: Yes

CABLE, FIG 8, 30/0.12MM, RED/BLK, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, Red; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5250
Product Name Cable, Fig 8, 30/0.12Mm, Red/blk, 100M; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details