Protektive Pak Cable, Twin, Scrned,10/0.12Mm, Gry, 100M; Cable Shielding Pro Power JY-1066 GREY

Description
CABLE, TWIN, SCRNED,10/0.12MM, GRY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:25AWG; Conductor Area CSA:0.0785mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE, TWIN, SCRNED,10/0.12MM, GRY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:25AWG; Conductor Area CSA:0.0785mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Twin, Scrned,10/0.12Mm, Gry, 100M; Cable Shielding Pro Power - 71AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twin, Scrned,10/0.12Mm, Gry, 100M; Cable Shielding Pro Power
71AC3006
Cable, Twin, Scrned,10/0.12Mm, Gry, 100M; Cable Shielding Pro Power 71AC3006
CABLE, TWIN, SCRNED,10/0.12MM, GRY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:25AWG; Conductor Area CSA:0.0785mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

CABLE, TWIN, SCRNED,10/0.12MM, GRY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:25AWG; Conductor Area CSA:0.0785mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC3006
Product Name Cable, Twin, Scrned,10/0.12Mm, Gry, 100M; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6FM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details