Protektive Pak Heatshrink, 3 Pro Power HS516-5M

Description
HEATSHRINK, 3:1, 18MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.708"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes
Description
HEATSHRINK, 3:1, 18MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.708"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Pro Power - 25M9704 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Pro Power
25M9704
Heatshrink, 3 Pro Power 25M9704
HEATSHRINK, 3:1, 18MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.708"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes

HEATSHRINK, 3:1, 18MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.708"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 25M9704
Product Name Heatshrink, 3 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details