Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.157"; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 24M2752 |
| Product Name | Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing |