Protektive Pak Shrink Ratio Pro Power HS513-1.22M

Description
Shrink Ratio:3:1; I.D. Supplied - Imperial:1.4"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.08"; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes
Description
Shrink Ratio:3:1; I.D. Supplied - Imperial:1.4"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.08"; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Pro Power - 25M9700 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Pro Power
25M9700
Shrink Ratio Pro Power 25M9700
Shrink Ratio:3:1; I.D. Supplied - Imperial:1.4"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.08"; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes

Shrink Ratio:3:1; I.D. Supplied - Imperial:1.4"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.08"; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25M9700
Product Name Shrink Ratio Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details