Protektive Pak Heatshrink, Sleeving, 4 Pro Power HS409

Description
HEATSHRINK, SLEEVING, 4:1, 4MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes
Description
HEATSHRINK, SLEEVING, 4:1, 4MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeving, 4 Pro Power - 24M2746 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeving, 4 Pro Power
24M2746
Heatshrink, Sleeving, 4 Pro Power 24M2746
HEATSHRINK, SLEEVING, 4:1, 4MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes

HEATSHRINK, SLEEVING, 4:1, 4MM, 5M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 24M2746
Product Name Heatshrink, Sleeving, 4 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch Film Shipping Material - 180602 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 457 mm (18 inches)
View Details
Shrink Preform Bands -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details