Protektive Pak Heatshrink, 3 Pro Power HS122 1.2M

Description
HEATSHRINK, 3:1, 25.4MM, BLK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.33"; RoHS Compliant: Yes
Description
HEATSHRINK, 3:1, 25.4MM, BLK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.33"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Pro Power - 24M2734 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Pro Power
24M2734
Heatshrink, 3 Pro Power 24M2734
HEATSHRINK, 3:1, 25.4MM, BLK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.33"; RoHS Compliant: Yes

HEATSHRINK, 3:1, 25.4MM, BLK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.33"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 24M2734
Product Name Heatshrink, 3 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details
Stretch Film Shipping Material - 1808015 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 457 mm (18 inches)
View Details