Protektive Pak Heatshrink, 3 Pro Power HS114 1.2M

Description
HEATSHRINK, 3:1, 3.2MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.04";RoHS Compliant: Yes
Description
HEATSHRINK, 3:1, 3.2MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.04";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Pro Power - 24M2726 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Pro Power
24M2726
Heatshrink, 3 Pro Power 24M2726
HEATSHRINK, 3:1, 3.2MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.04";RoHS Compliant: Yes

HEATSHRINK, 3:1, 3.2MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.04";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 24M2726
Product Name Heatshrink, 3 Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details