Protektive Pak Hole Plug, 22Mm, Pk100; Plug Material Pro Power HP-22

Description
HOLE PLUG, 22MM, PK100; Plug Material:Nylon (Polyamide); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:25.8mm; Product Range:HP Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Blanking Plug; Colour:Black; RoHS Compliant: Yes
Description
HOLE PLUG, 22MM, PK100; Plug Material:Nylon (Polyamide); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:25.8mm; Product Range:HP Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Blanking Plug; Colour:Black; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, 22Mm, Pk100; Plug Material Pro Power - 24M2692 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, 22Mm, Pk100; Plug Material Pro Power
24M2692
Hole Plug, 22Mm, Pk100; Plug Material Pro Power 24M2692
HOLE PLUG, 22MM, PK100; Plug Material:Nylon (Polyamide); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:25.8mm; Product Range:HP Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Blanking Plug; Colour:Black; RoHS Compliant: Yes

HOLE PLUG, 22MM, PK100; Plug Material:Nylon (Polyamide); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:25.8mm; Product Range:HP Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Blanking Plug; Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M2692
Product Name Hole Plug, 22Mm, Pk100; Plug Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details