Heat Shrink Tubing, part number 01P2459, features a 3.2 mm inner diameter and is made from halogen-free polyolefin. It has a shrink ratio of 2:1 and is supplied in a length of 16.4 feet (5 meters). The tubing operates effectively within a temperature range of -40°C to +125°C, with a minimum shrink temperature of 65°C.
This product exhibits a tensile strength of 15 MPa and an ultimate elongation of 450%. After heat aging, the tensile strength reduces to 11 MPa with an ultimate elongation of 300%. The tubing also passes flammability tests and has a dielectric strength of 20 kV/mm, along with a volume resistivity of 1 vó 10^14 ohm-cm.
The tubing is designed for applications requiring protection of temperature-sensitiv
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 01P2459 |
| Product Name | Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |