Protektive Pak Heat Shrink Tubing, 3.2Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power HFTW13635

Description
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power - 01P2448 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
01P2448
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power 01P2448
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01P2448
Product Name Heat Shrink Tubing, 3.2Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details